Status: | Production |
---|---|
Series: | ADL5310 |
RoHS: | Compliant |
Optimized for fiber optic photodiode interfacing |
Measures current over 6 decades |
Law conformance 0.3 dB from 3 nA to 3 mA |
Single- or dual-supply operation (3 V to ±5.5 V total) |
Nominal slope of 10 mV/dB (200 mV/decade) |
Nominal intercept of 300 pA (set by external resistor) |
Optional adjustment of slope and intercept |
Full log-ratio capabilities |
Temperature stable |
Rapid response time for a given current level |
Miniature 24-lead chip scale package |
(LFCSP 4 mm × 4 mm) |
Low power: <10 mA quiescent current |
Logarithmic Converter | Analog Devices |
Logarithmic Amplifier, 20Mv, Lfcsp-Ep | Newark Electronics |
LOGARITHMIC AMPLIFIER, 20MV, LFCSP-EP | element14 |
Where can I find additional details, specifications and documents for a ADL5310ACPZ-REEL7?
Additional datasheets, footprints and schematics for ADL5310ACPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADL5310ACPZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5310ACPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5310ACPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5310ACPZ-REEL7 fall under?
The ADL5310ACPZ-REEL7 is listed under Logarithmic Transimpedance Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADL5310ACPZ-REEL7 when available in the Logarithmic Transimpedance Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5310ACPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5310ACPZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5310ACPZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADL5310ACPZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5310ACPZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADL5310ACPZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADL5310ACPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.