Status: | Production |
---|---|
Series: | ADL5304 |
RoHS: | Compliant |
Optimized for very fast response at all input currents sensing |
(See data sheet for additional information) |
10 decades of input range: 1 pA to 10 mA |
Law conformance: ±0.25 dB from in current sensing range: 100 pA to 100 µA |
Log ratio or fixed-intercept operation |
Precision voltage references and reference current |
Adaptive photodiode (PD) bias for low dark current |
Programmable log slope and intercept |
Default log slope of 10 mV/dB at VLOG pin |
Single- or dual-supply operation |
Logarithmic Amplifier, Lfcsp-Ep | Newark Electronics |
LOGARITHMIC AMPLIFIER, LFCSP-EP | element14 |
Baseband Logarithmic Amplifier | Analog Devices |
AMPLIFIER - SPECIAL PURPOSE | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADL5304ACPZ-R7?
Additional datasheets, footprints and schematics for ADL5304ACPZ-R7 are listed on our Part Details page. You can also find images and similar parts to ADL5304ACPZ-R7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5304ACPZ-R7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5304ACPZ-R7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5304ACPZ-R7 fall under?
The ADL5304ACPZ-R7 is listed under Logarithmic Transimpedance Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ADL5304ACPZ-R7 when available in the Logarithmic Transimpedance Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5304ACPZ-R7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5304ACPZ-R7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5304ACPZ-R7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for ADL5304ACPZ-R7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5304ACPZ-R7 often in real-time on the comparison pages.
What if I can't find stock of ADL5304ACPZ-R7?
You can fill out our help required form which you can use to request a quote for ADL5304ACPZ-R7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.