Status: | Last Time Buy |
---|---|
Series: | ADL5246 |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
1
in stock
|
Buy Now |
RF output frequency range: 0.6 GHz to 3 GHz |
Output IP3: 37 dBm at 2.2 GHz |
Output P1dB: 28 dBm at 2.2 GHz |
Noise figure of input amplifier: 1 dB at 2.2 GHz |
Maximum gain: 31.5 dB at 2.2 GHz |
Voltage variable attenuation range: 45 dB |
0 V to 3.3 V attenuation control range |
Integrated bypass switch for low noise VGA |
Matched 50 Ω input stage |
3.3 V to 5 V single supply |
32-lead, 5 mm × 5 mm LFCSP package |
ADL5246 Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a ADL5246-EVALZ?
Additional datasheets, footprints and schematics for ADL5246-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5246-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5246-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5246-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5246-EVALZ fall under?
The ADL5246-EVALZ is listed under Analog Control Variable Gain Amplifiers (VGAs).
Can I view similar or alternative parts?
You can view similar parts to ADL5246-EVALZ when available in the Analog Control Variable Gain Amplifiers (VGAs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5246-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5246-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5246-EVALZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADL5246-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5246-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5246-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5246-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.