Status: | Last Time Buy |
---|---|
Series: | ADL5243 |
RoHS: | Compliant |
No distributors results available
Operating frequency from 100 MHz to 4000 MHz |
Digitally controlled VGA with serial and parallel interfaces |
6-bit, 0.5 dB digital step attenuator |
31.5 dB gain control range with ±0.25 dB step accuracy |
Gain block, DSA, or ¼ W driver amplifier can be first |
The companion ADL5240 integrates a gain block with DSA |
Gain Block Amplifier 1 |
Gain: 19.2 dB at 2140 MHz |
OIP3: 40.2 dBm at 2140 MHz |
P1dB: 19.8 dBm at 2140 MHz |
Noise figure: 2.9 dB at 2140 MHz |
¼ W Driver Amplifier 2 |
Gain: 14.2 dB at 2140 MHz |
OIP3: 41.1 dBm at 2140 MHz |
P1dB: 26.0 dBm at 2140 MHz |
Noise figure: 3.7 dB at 2140 MHz |
Low quiescent current of 175 mA |
Where can I find additional details, specifications and documents for a ADL5243-EVALZ?
Additional datasheets, footprints and schematics for ADL5243-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5243-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5243-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5243-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5243-EVALZ fall under?
The ADL5243-EVALZ is listed under Digital Control VGAs.
Can I view similar or alternative parts?
You can view similar parts to ADL5243-EVALZ when available in the Digital Control VGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5243-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5243-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5243-EVALZ have stock available?
There is no stock from authorised distributors for ADL5243-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5243-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5243-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5243-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.