Status: | Last Time Buy |
---|---|
Series: | ADL5240 |
RoHS: | Compliant |
No distributors results available
Operating frequency from 100 MHz to 4000 MHz |
Digitally controlled VGA with serial and parallel interfaces |
6-bit, 0.5 dB digital step attenuator |
31.5 dB gain control range with ±0.25 dB step accuracy |
Gain block or digital step attenuator can be first |
Single supply operation from 4.75 V to 5.25 V |
31.5 dB gain control range with ±0.25 dB step accuracy |
Gain block amplifier specifications |
Gain: 19.7 dB at 2.14 GHz |
OIP3: 41.0 dBm at 2.14 GHz |
P1dB: 19.5 dBm at 2.14 GHz |
Noise figure: 2.9 dB at 2.14 GHz |
Low quiescent current of 93 mA |
Thermally efficient, 5 mm × 5 mm, 32-lead LFCSP |
The companion ADL5243 integrates a ¼ W driver amplifier to the output of the gain block and DSA |
Where can I find additional details, specifications and documents for a ADL5240-EVALZ?
Additional datasheets, footprints and schematics for ADL5240-EVALZ are listed on our Part Details page. You can also find images and similar parts to ADL5240-EVALZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADL5240-EVALZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADL5240-EVALZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADL5240-EVALZ fall under?
The ADL5240-EVALZ is listed under Digital Control VGAs.
Can I view similar or alternative parts?
You can view similar parts to ADL5240-EVALZ when available in the Digital Control VGAs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADL5240-EVALZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADL5240-EVALZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADL5240-EVALZ have stock available?
There is no stock from authorised distributors for ADL5240-EVALZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADL5240-EVALZ often in real-time on the comparison pages.
What if I can't find stock of ADL5240-EVALZ?
You can fill out our help required form which you can use to request a quote for ADL5240-EVALZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.