Status: | Production |
---|---|
Series: | ADIS16488A |
RoHS: | Compliant |
Prices starting from US$3,399.04
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$3,399.04
|
-
|
Buy Now |
Triaxial, digital gyroscope, ±450°/sec dynamic range |
±0.05° orthogonal alignment error |
5.1°/hr in-run bias stability |
0.26°/√hr angular random walk |
0.01% nonlinearity |
Triaxial, digital accelerometer, ±18 g |
Triaxial, delta angle and delta velocity outputs |
Triaxial, digital magnetometer, ±2.5 gauss |
Digital pressure sensor, 300 mbar to 1100 mbar |
Fast start-up time, ~500 ms |
Factory-calibrated sensitivity, bias, and axial alignment |
Calibration temperature range: −40°C to +85°C |
SPI-compatible serial interface |
Embedded temperature sensor |
Programmable operation and control |
Automatic and manual bias correction controls |
4 FIR filter banks, 120 configurable taps |
Digital input/output: data-ready alarm indicator, external clock |
Alarms for condition monitoring |
Power-down/sleep mode for power management |
Optional external sample clock input: up to 2.4 kHz |
Single command self test |
Single-supply operation: 3.0 V to 3.6 V |
2000 g shock survivability |
Operating temperature range: −55°C to +105°C (CML) |
MISCELLANEOUS SENSOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADIS16488CMLZ?
Additional datasheets, footprints and schematics for ADIS16488CMLZ are listed on our Part Details page. You can also find images and similar parts to ADIS16488CMLZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16488CMLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16488CMLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16488CMLZ fall under?
The ADIS16488CMLZ is listed under Inertial Measurement Units (IMU).
Can I view similar or alternative parts?
You can view similar parts to ADIS16488CMLZ when available in the Inertial Measurement Units (IMU) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16488CMLZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16488CMLZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADIS16488CMLZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for ADIS16488CMLZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16488CMLZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16488CMLZ?
You can fill out our help required form which you can use to request a quote for ADIS16488CMLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.