ADIS16488BMLZ Inertial Measurement Units (IMU) by Analog Devices

Status: Production
Series: ADIS16488A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADIS16488A iSensor® device is a complete inertial systemthat includes a triaxis gyroscope, a triaxis accelerometer, triaxismagnetometer, and pressure sensor. Each inertial sensor in theADIS16488A combines industry-leading iMEMS® technologywith signal conditioning that optimizes dynamic performance.The factory calibration characterizes each sensor for sensitivity,bias, alignment, and linear acceleration (gyroscope bias). As aresult, each sensor has its own dynamic compensation formulas thatprovide accurate sensor measurements.The ADIS16488A provides a simple, cost-effective method forintegrating accurate, multiaxis inertial sensing into industrialsystems, especially when compared with the complexity andinvestment associated with discrete designs. All necessary motiontesting and calibration are part of the production process at thefactory, greatly reducing system integration time. Tight orthogonalalignment simplifies inertial frame alignment in navigation systems.The SPI and register structure provide a simple interface fordata collection and configuration control.The ADIS16488A uses the same footprint and connector system asthe ADIS16375, ADIS16480, and ADIS16485, which greatlysimplifies the upgrade process. The ADIS16488A is packaged ina module that is approximately 47 mm × 44 mm × 14 mm andincludes a standard connector interface.

Where to Buy

Prices starting from US$2,801.27

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$2,802.46
-
Buy Now
Logo for element14
element14
from US$2,977.95
-
Buy Now
Logo for Farnell
Farnell
from US$2,801.27
-
Buy Now

Features

Triaxial, digital gyroscope, ±450°/sec dynamic range
±0.05° orthogonal alignment error
5.1°/hr in-run bias stability
0.26°/√hr angular random walk
0.01% nonlinearity
Triaxial, digital accelerometer, ±18 g
Triaxial, delta angle and delta velocity outputs
Triaxial, digital magnetometer, ±2.5 gauss
Digital pressure sensor, 300 mbar to 1100 mbar
Fast start-up time, ~500 ms
Factory-calibrated sensitivity, bias, and axial alignment
Calibration temperature range: −40°C to +85°C
SPI-compatible serial interface
Embedded temperature sensor
Programmable operation and control
Automatic and manual bias correction controls
4 FIR filter banks, 120 configurable taps
Digital input/output: data-ready alarm indicator, external clock
Alarms for condition monitoring
Power-down/sleep mode for power management
Optional external sample clock input: up to 2.4 kHz
Single command self test
Single-supply operation: 3.0 V to 3.6 V
2000 g shock survivability
Operating temperature range: −55°C to +105°C (CML)

Alternative Descriptions

Mems Module, 3-3.6V, Module-24 | Newark Electronics
MEMS MODULE, 3-3.6V, MODULE-24 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADIS16488BMLZ?

Additional datasheets, footprints and schematics for ADIS16488BMLZ are listed on our Part Details page. You can also find images and similar parts to ADIS16488BMLZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADIS16488BMLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16488BMLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADIS16488BMLZ fall under?

The ADIS16488BMLZ is listed under Inertial Measurement Units (IMU).

Can I view similar or alternative parts?

You can view similar parts to ADIS16488BMLZ when available in the Inertial Measurement Units (IMU) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16488BMLZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADIS16488BMLZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADIS16488BMLZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADIS16488BMLZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADIS16488BMLZ often in real-time on the comparison pages.

What if I can't find stock of ADIS16488BMLZ?

You can fill out our help required form which you can use to request a quote for ADIS16488BMLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay