Status: | Production |
---|---|
Series: | ADIS16460 |
RoHS: | Compliant |
Prices starting from US$256.00
Triaxial digital gyroscope |
Measurement range: ±100°/sec (minimum) |
8°/√hr (typical) in-run bias stability |
0.12°/√hr (typical) angle random walk, x-axis |
Triaxial digital accelerometer, ±5 g dynamic range |
Autonomous operation and data collection |
No external configuration commands required |
Fast start-up time |
Factory calibrated sensitivity, bias, and axial alignment |
Calibration temperature range: 0°C ≤ TA ≤ 70°C |
Serial peripheral interface (SPI) data communications |
Data ready signal for synchronizing data acquisition |
Embedded temperature sensor |
Programmable operation and control |
Automatic and manual bias correction controls |
Bartlett window finite impulse response (FIR) filter, variable number of taps |
External sample clock options: direct |
Single command self test |
Single-supply operation: 3.15 V to 3.45 V |
2000 g shock survivability |
Operating temperature range: −25°C to +85°C |
Mems Module, 3.15-3.45V, Module-14 | Newark Electronics |
MEMS MODULE, 3.15-3.45V, MODULE-14 | element14 |
MISCELLANEOUS SENSOR | Richardson RFPD |
Compact Precision 6 Deg of Fre | Analog Devices |
Where can I find additional details, specifications and documents for a ADIS16460AMLZ?
Additional datasheets, footprints and schematics for ADIS16460AMLZ are listed on our Part Details page. You can also find images and similar parts to ADIS16460AMLZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16460AMLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16460AMLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16460AMLZ fall under?
The ADIS16460AMLZ is listed under Inertial Measurement Units (IMU).
Can I view similar or alternative parts?
You can view similar parts to ADIS16460AMLZ when available in the Inertial Measurement Units (IMU) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16460AMLZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16460AMLZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADIS16460AMLZ have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Richardson RFPD and Analog Devices have stock available or on a lead time for ADIS16460AMLZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16460AMLZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16460AMLZ?
You can fill out our help required form which you can use to request a quote for ADIS16460AMLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.