ADIS16445BMLZ Inertial Measurement Units (IMU) by Analog Devices

Status: Production
Series: ADIS16445
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADIS16445 iSensor® device is a complete inertial system that includes a triaxial gyroscope and a triaxial accelerometer. Each sensor in the ADIS16445 combines industry-leading iMEMS® technology with signal conditioning that optimizes dynamic performance. The factory calibration characterizes each sensor for sensitivity, bias, and alignment. As a result, each sensor has its own dynamic compensation formulas that provide accurate sensor measurements.The ADIS16445 provides a simple, cost-effective method for integrating accurate, multi-axis inertial sensing into industrial systems, especially when compared with the complexity and investment associated with discrete designs. All necessary motion testing and calibration are part of the production process at the factory, greatly reducing system integration time. Tight orthogonal alignment simplifies inertial frame alignment in navigation systems. The serial peripheral interface (SPI) and register structures provide a simple interface for data collection and configuration control.The ADIS16445 has a compatible pinout for systems that currently use other Analog Devices, Inc., inertial measurement unit (IMU) products, such as the ADIS16334 or the ADIS16485. The ADIS16445 is packaged in a module that is approximately 24.1 mm × 37.7 mm × 10.8 mm and has a standard connector interface.

Where to Buy

Prices starting from US$871.90

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$888.78
-
Buy Now
Logo for element14
element14
from US$923.93
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$871.90
-
Buy Now
Logo for Farnell
Farnell
from US$892.26
-
Buy Now

Features

Triaxial digital gyroscope with digital range scaling
±62°/sec, ±125°/sec, ±250°/sec settings
Axis-to-axis alignment, <0.05°
Triaxial digital accelerometer, ±5 g minimum
Autonomous operation and data collection
No external configuration commands required
175 ms start-up time
Factory calibrated sensitivity, bias, and axial alignment
Calibration temperature range: −40°C to +85°C
SPI-compatible serial interface
Embedded temperature sensor
Programmable operation and control
Automatic and manual bias correction controls
Bartlett window FIR length, number of taps
Digital I/O: data ready, alarm indicator, general-purpose
Alarms for condition monitoring
Enable external sample clock input up to 1.1 kHz
Single command self-test
Single-supply operation: 3.15 V to 3.45 V
2000 g shock survivability
Operating temperature range: −40°C to +105°C

Alternative Descriptions

Inertial Sensor, 3.45V, Tri-Axis, Module | Newark Electronics
INERTIAL SENSOR, 3.45V, TRI-AXIS, MODULE | element14
MISCELLANEOUS SENSOR | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADIS16445BMLZ?

Additional datasheets, footprints and schematics for ADIS16445BMLZ are listed on our Part Details page. You can also find images and similar parts to ADIS16445BMLZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADIS16445BMLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16445BMLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADIS16445BMLZ fall under?

The ADIS16445BMLZ is listed under Inertial Measurement Units (IMU).

Can I view similar or alternative parts?

You can view similar parts to ADIS16445BMLZ when available in the Inertial Measurement Units (IMU) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16445BMLZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADIS16445BMLZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADIS16445BMLZ have stock available?

Authorised distributors including Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for ADIS16445BMLZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADIS16445BMLZ often in real-time on the comparison pages.

What if I can't find stock of ADIS16445BMLZ?

You can fill out our help required form which you can use to request a quote for ADIS16445BMLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay