ADIS16405BMLZ

Electronic & Electrical Components

> Sensors & Transducers

> Sensors

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADIS16405BMLZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADIS16405BMLZ
Series Information for ADIS16405BMLZ - Analog Devices

Features

  • feature
    Triaxial, digital gyroscope with digital range scaling u00b175u00b0/sec, u00b1150u00b0/sec, u00b1300u00b0/sec settings Tight orthogonal alignment, 0.05u00b0 Triaxial, digital accelerometer, u00b118 g Triaxial, digital magnetometer, u00b12.5 gauss Autonomous operation and data collection No external configuration commands required 220 ms start-up time 4 ms sleep mode recovery time Factory calibrated sensitivity, bias, and axial alignment Calibration temperature range: u221240u00b0C to +85u00b0C SPI-compatible serial interface Embedded temperature sensor Programmable operation and control Automatic and manual bias correction controls Bartlett window FIR length, number of taps Digital I/O: data ready, alarm indicator, general-purpose Alarms for condition monitoring Sleep mode for power management DAC output voltage Enable external sample clock input up to 1.2 kHz Single-command self test Single-supply operation: 4.75 V to 5.25 V 2000 g shock survivability Operating temperature range: u221240u00b0C to +105u00b0C

Description

IC MODULE GYRO ACCEL MAG 24PIN

The ADIS16405 iSensor® product is a complete inertial system that includes a triaxal gyroscope, a triaxial accelerometer, and a triaxial magnetometer. The ADIS16405 combines the Analog Devices, Inc., proprietary iMEMS® technology with signal conditioning that optimizes dynamic performance. The factory calibration characterizes each sensor for sensitivity, bias, alignment, and linear acceleration (gyroscope bias). As a result, each sensor has its own dynamic compensation for correction formulas that provide accurate sensor measurements over a temperature range of −40°C to +85°C. The magnetometers employ a self correction function to provide accurate bias performance over temperature as well. The ADIS16405 provides a simple, cost effective method for integrating accurate, multiple axis inertial sensing into industrial systems, especially when compared with the complexity and investment associated with discrete designs. All necessary motion testing and calibration are part of the production process at the factory, greatly reducing system integration time. Tight orthogonal alignment simplifies inertial frame alignment in navigation systems. An improved serial peripheral interface (SPI) and register structure provide faster data collection and configuration control. By using a compatible pinout and the same package as the ADIS16362/ADIS16364/ADIS16365/ ADIS16367 family, upgrading to the ADIS16405 requires only firmware changes to accommodate additional sensors and register map updates. This compact module is approximately 23 mm × 23 mm × 23 mm and provides a flexible connector interface that enables multiple mounting orientation options.

Specifications

MEMS Module Function:
Tri-Axis Gyroscope Tri-Axis Accelerometer Tri-Axis Magnetometer
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
Sensor Case Style:
Module
No. of Pins:
24Pins
Gyroscope Range:
± 75°/s ± 150°/s ± 300°/s
Acceleration Range:
± 18g
Product Range:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Magnetic Field Max:
2.5G
Magnetic Field Min:
-2.5G
Magnetometer Range:
-2.5G to +2.5G
Operating Temperature Max:
105°C
Operating Temperature Min:
-40°C
Operating Temperature Range:
-40°C to +105°C
Sensitivity Per Axis:
3.33mg/LSB
Supply Voltage Range:
4.75V to 5.25V

Alternate Descriptions

RS Components
Inertial Sensor 24-Pin MSM LAMINATE
RS Components UK
Inertial Sensor 24-Pin MSM LAMINATE
RS Components HK
Inertial Sensor 24-Pin MSM LAMINATE
RS Components JP
Inertial Sensor 24-Pin MSM LAMINATE
RS Components FR
Inertial Sensor 24-Pin MSM LAMINATE
RS Components CN
Inertial Sensor 24-Pin MSM LAMINATE
RS Components NO
Inertial Sensor 24-Pin MSM LAMINATE
RS Components US
Inertial Sensor 24-Pin MSM LAMINATE
RS Components SG
Inertial Sensor 24-Pin MSM LAMINATE
RS Components TW
Inertial Sensor 24-Pin MSM LAMINATE