Status: | Production |
---|---|
Series: | ADIS16362 |
RoHS: | Unknown |
Triaxis digital gyroscope with digital range scaling |
±75°/sec, ±150°/sec, ±300°/sec settings |
Tight orthogonal alignment: <0.05° |
Triaxis digital accelerometer: ±1.7 g |
Wide sensor bandwidth: 330 Hz |
Autonomous operation and data collection |
No external configuration commands required |
Start-up time: 180 ms |
Sleep mode recovery time: 4 ms |
Factory-calibrated sensitivity, bias, and axial alignment |
Calibration temperature range: −20°C to +70°C |
SPI-compatible serial interface |
Embedded temperature sensor |
Programmable operation and control |
Automatic and manual bias correction controls |
Bartlett window FIR filter length, number of taps |
Digital I/O: data ready, alarm indicator, general-purpose |
Alarms for condition monitoring |
Sleep mode for power management |
DAC output voltage |
Enable external sample clock input: up to 1.2 kHz |
Single-command self-test |
Single-supply operation: 4.75 V to 5.25 V |
2000 g shock survivability |
Operating temperature range: −40°C to +105°C |
Hi-Precision Tri-Axis Inertial | Analog Devices |
Where can I find additional details, specifications and documents for a ADIS16362BMLZ?
Additional datasheets, footprints and schematics for ADIS16362BMLZ are listed on our Part Details page. You can also find images and similar parts to ADIS16362BMLZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16362BMLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16362BMLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16362BMLZ fall under?
The ADIS16362BMLZ is listed under Inertial Measurement Units (IMU).
Can I view similar or alternative parts?
You can view similar parts to ADIS16362BMLZ when available in the Inertial Measurement Units (IMU) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16362BMLZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16362BMLZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADIS16362BMLZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for ADIS16362BMLZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16362BMLZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16362BMLZ?
You can fill out our help required form which you can use to request a quote for ADIS16362BMLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.