ADIS16265/PCBZ

Education Maker & Hobbyist Electronics

> Development Boards & Evaluation Kits

> Sensing Development Kits

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADIS16265/PCBZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADIS16265/PCBZ
Series Information for ADIS16265/PCBZ - Analog Devices

Features

  • feature
    Yaw rate gyroscope with range scaling u00b180u00b0/sec, u00b1160u00b0/sec, and u00b1320u00b0/sec settings No external configuration required to start data collection Start-up time: 165 ms Sleep mode recovery time: 2.5 ms Factory-calibrated sensitivity and bias ADIS16265 calibration temperature range: u221240u00b0C to +85u00b0C ADIS16260 calibration temperature: +25u00b0C SPI-compatible serial interface Relative angle displacement output Embedded temperature sensor Programmable operation and control Automatic and manual bias correction controls Sensor bandwidth selection: 50 Hz/330 Hz Sample rate: 256 SPS/2048 SPS settings Bartlett window FIR filter length, number of taps Digital I/O: data ready, alarm indicator, general-purpose Alarms for condition monitoring Sleep mode for power management DAC output voltage Single-command self-test Single-supply operation: 4.75 V to 5.25 V 3.3 V compatible digital lines 2000 g shock survivability Operating temperature range: u221240u00b0C to +105u00b0C

Description

EVAL MOD SENSE MOTION VIBRATION SHK

The ADIS16260 and ADIS16265 are programmable digital gyroscopes that combine industry-leading MEMS and signal processing technology in a single compact package. They provide accuracy performance that would require full motion calibration with any other MEMS gyroscope in their class. When power is applied, the ADIS16260 and ADIS16265 automatically start up and begin sampling sensor data, without requiring configuration commands from a system processor. An addressable register structure and a common serial peripheral interface (SPI) provide simple access to sensor data and configuration settings. Many digital processor platforms support the SPI with simple firmware- level instructions. The ADIS16260 and ADIS16265 provide several programmable features for in-system optimization. The sensor bandwidth switch (50 Hz and 330 Hz), Bartlett window FIR filter length, and sample rate settings provide users with controls that enable noise vs. bandwidth optimization. The digital input/output lines offer options for a data ready signal that helps the master processor efficiently manage data coherency, an alarm indicator signal for triggering master processor interrupts, and a general- purpose function for setting and monitoring system-level digital controls/conditions. The ADIS16260 and ADIS16265 are drop-in replacements for the ADIS1625x family and come in LGA packages (11.2 mm × 11.2 mm × 5.5 mm) that meet Pb-free solder reflow profile requirements, per JEDEC J-STD-020. They have an extended operating temperature range of −40°C to +105°C.

Specifications

Kit Application Type:
Sensing - Motion Vibration Shock
Silicon Manufacturer:
Analog Devices
Silicon Core Number:
ADIS16265
Application Sub Type:
Angular Rate Sensor / Gyroscope
Kit Contents:
Eval Board ADIS16265 Ribbon Connector USB Cable
Product Range:
ADIS16265 Series
SVHC:
No SVHC (07-Jul-2017)
Features:
SPI Compatible Serial Interface Relative Angle Displacement Output Sleep Mode for Power Management

Similar Products