Status: | Unknown |
---|---|
Series: | ADIS16223 Series |
RoHS: | Unknown |
No distributors results available
Kit Application Type | Sensing - Motion Vibration Shock |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADIS16223 |
Application Sub Type | Vibration Sensor |
Kit Contents | Eval Board ADIS16223 Ribbon Connector USB Cable |
Product Range | ADIS16223 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Compatible with Windows XP Windows Vista Windows 7 32bit USB Driver Support |
Where can I find additional details, specifications and documents for a ADIS16223/PCBZ?
Additional datasheets, footprints and schematics for ADIS16223/PCBZ are listed on our Part Details page. You can also find images and similar parts to ADIS16223/PCBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16223/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16223/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16223/PCBZ fall under?
The ADIS16223/PCBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ADIS16223/PCBZ when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16223/PCBZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16223/PCBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADIS16223/PCBZ have stock available?
There is no stock from authorised distributors for ADIS16223/PCBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16223/PCBZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16223/PCBZ?
You can fill out our help required form which you can use to request a quote for ADIS16223/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.