Status: | Production |
---|---|
Series: | ADIS16210 |
RoHS: | Compliant |
Triaxial, digital inclinometer system |
±180° measurement range, roll and pitch axes |
±90° gravity axis |
±0.1° relative accuracy |
Triaxial, digital accelerometer, high accuracy |
±1.7 g measurement range |
±0.05° axis-to-axis alignment |
Digital internal temperature measurements |
Digital internal power supply measurements |
Programmable user calibration options |
Single command, frame alignment |
Manual accelerometer bias correction |
Programmable operation and control |
Sample rate/filtering |
Alarm conditions and indicator output |
Input/output: data ready, alarm, general-purpose |
Power management functions |
SPI-compatible serial interface |
Serial number and device ID |
Single-supply operation: 3.0 V to 3.6 V |
Calibrated temperature range: −40°C to +85°C |
15 mm × 24 mm × 15 mm package with flexible connector |
Tri-Axis Inclinometer | Analog Devices |
Mems Accelerometer, X/Y/Z, Digital | Newark Electronics |
MEMS ACCELEROMETER, X/Y/Z, DIGITAL | element14 |
Where can I find additional details, specifications and documents for a ADIS16210CMLZ?
Additional datasheets, footprints and schematics for ADIS16210CMLZ are listed on our Part Details page. You can also find images and similar parts to ADIS16210CMLZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16210CMLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16210CMLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16210CMLZ fall under?
The ADIS16210CMLZ is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to ADIS16210CMLZ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16210CMLZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16210CMLZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADIS16210CMLZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADIS16210CMLZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16210CMLZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16210CMLZ?
You can fill out our help required form which you can use to request a quote for ADIS16210CMLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.