Status: | Production |
---|---|
Series: | ADIS16201 |
RoHS: | Unknown |
Dual-axis inclinometer/accelerometer measurements |
12-, 14-bit digital inclination/acceleration sensor outputs |
±1.7 g accelerometer measurement range |
±90° inclinometer measurement range, linear output |
12-bit digital temperature sensor output |
Digitally controlled sensitivity and bias calibration |
Digitally controlled sample rate |
Digitally controlled frequency response |
Dual alarm settings with rate/threshold limits |
Auxiliary digital I/O |
Digitally activated self test |
Digitally activated low power mode |
SPI®-compatible serial interface |
Auxiliary 12-bit ADC input and DAC output |
Single-supply operation: 3.0 V to +3.6 V |
3500 g powered shock survivability |
Low-Power Fully Self-Contained | Analog Devices |
MEMS ACCELEROMETER, X/Y/Z, DIGITAL, LGA | element14 |
Mems Accelerometer, X/Y/Z, Digital, Lga | Newark Electronics |
Where can I find additional details, specifications and documents for a ADIS16201CCCZ?
Additional datasheets, footprints and schematics for ADIS16201CCCZ are listed on our Part Details page. You can also find images and similar parts to ADIS16201CCCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16201CCCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16201CCCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16201CCCZ fall under?
The ADIS16201CCCZ is listed under Accelerometers - Special Purpose.
Can I view similar or alternative parts?
You can view similar parts to ADIS16201CCCZ when available in the Accelerometers - Special Purpose range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16201CCCZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16201CCCZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADIS16201CCCZ have stock available?
Authorised distributors including Analog Devices, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for ADIS16201CCCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16201CCCZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16201CCCZ?
You can fill out our help required form which you can use to request a quote for ADIS16201CCCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.