Status: | Production |
---|---|
Series: | ADIS16135 |
RoHS: | Unknown |
Prices starting from US$932.51
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$932.51
|
4
in stock
|
Buy Now |
Digital gyroscope system, ±300°/sec measurement range |
In-run bias stability, ~6°/hour |
~11°/hour over temperature: −40°C to +85°C |
Autonomous operation and data collection |
No external configuration commands required |
Start-up time: 181 ms; sleep mode recovery: 5 ms |
Factory-calibrated sensitivity and bias |
Calibration temperature range: −40°C to +85°C |
Single serial peripheral interface, SPI compatible |
Wide bandwidth: 335 Hz |
Embedded temperature sensor |
Programmable operation and control: |
Automatic and manual bias correction controls |
Digital filters: Bartlett FIR, average/decimation |
Internal sample rate: up to 2048 SPS |
Digital I/O: data ready, alarm indicator, general-purpose |
See data sheet for additional features |
High Precision Calibrated Gyro | Analog Devices |
Where can I find additional details, specifications and documents for a ADIS16135BMLZ?
Additional datasheets, footprints and schematics for ADIS16135BMLZ are listed on our Part Details page. You can also find images and similar parts to ADIS16135BMLZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADIS16135BMLZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16135BMLZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADIS16135BMLZ fall under?
The ADIS16135BMLZ is listed under Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to ADIS16135BMLZ when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16135BMLZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADIS16135BMLZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADIS16135BMLZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for ADIS16135BMLZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADIS16135BMLZ often in real-time on the comparison pages.
What if I can't find stock of ADIS16135BMLZ?
You can fill out our help required form which you can use to request a quote for ADIS16135BMLZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.