ADIS16006CCCZ Accelerometers by Analog Devices

Status: Production
Series: ADIS16006
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

The ADIS16006 is a low cost, low power, complete dual-axis accelerometer with an integrated serial peripheral interface (SPI). An integrated temperature sensor is also available on the SPI interface. The ADIS16006 measures acceleration with a full-scale range of ±5g (minimum). The ADIS16006 can measure both dynamic acceleration (vibration) and static acceleration (gravity).The typical noise floor is 200 µg/√Hz, allowing signals below 1.9 mg (60 Hz bandwidth) to be resolved.The bandwidth of the accelerometer is set with optional capacitors, CX and CY, at the XFILT pin and the YFILT pin. Digital output data for both axes is available via the serial interface.An externally driven self-test pin (ST) allows the user to verify the accelerometer functionality.The ADIS16006 is available in a 7.2 mm × 7.2 mm × 3.7 mm, 12-terminal LGA package.

Prices starting from US$45.55


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$45.55
4
Buy Now
Logo for element14 element14 US$56.63
4
Buy Now
Logo for Farnell Farnell US$53.98
4
Buy Now
Logo for Analog Devices Analog Devices US$55.30
-
Buy Now
View Full Pricing & Stock Comparison

Features

Dual-axis accelerometer
SPI digital output interface
Internal temperature sensor
Highly integrated; minimal external components
Bandwidth externally selectable
1.9 mg resolution at 60 Hz
Externally controlled electrostatic self-test
3.0 V to 5.25 V single-supply operation
Low power: <2mA
3500 g shock survival
7.2 mm × 7.2 mm × 3.6 mm package

Alternative Descriptions

Mems Accelerometer, X/Y, Digital, Lga | Newark Electronics
MEMS ACCELEROMETER, X/Y, DIGITAL, LGA | element14
Accelerometer Dual5g 3.3V/5V 12-Pin LGA | RS
Low cost +/-5.0g Dual Axis Acc | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADIS16006CCCZ?

Additional datasheets, footprints and schematics for ADIS16006CCCZ are listed on our Part Details page. You can also find images and similar parts to ADIS16006CCCZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADIS16006CCCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADIS16006CCCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADIS16006CCCZ fall under?

The ADIS16006CCCZ is listed under Accelerometers.

Can I view similar or alternative parts?

You can view similar parts to ADIS16006CCCZ when available in the Accelerometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADIS16006CCCZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADIS16006CCCZ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ADIS16006CCCZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, RS and Analog Devices have stock available or on a lead time for ADIS16006CCCZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADIS16006CCCZ often in real-time on the comparison pages.

What if I can't find stock of ADIS16006CCCZ?

You can fill out our help required form which you can use to request a quote for ADIS16006CCCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay