Status: | Production |
---|---|
Series: | ADGS5412 |
RoHS: | Compliant |
SPI interface with error detection |
Includes CRC, invalid read/write address, and SCLK count error detection |
Supports burst mode and daisy-chain mode |
Industry standard SPI Mode 0 and Mode 3 interface compatible |
Guaranteed break-before-make switching allowing external wiring of switches to deliver multiplexer configurations |
VSS to VDD analog signal range |
Fully specified at ±15 V, ±20 V, +12 V, and +36 V |
±9 V to ±22 V dual-supply operation |
9 V to 40 V single-supply operation |
Latch-up proof analog switch pins |
8 kV HBM ESD rating |
Low on resistance (<10 Ω) |
1.8 V logic compatibility with 2.7 V ≤ VL ≤ 3.3 V |
SPI-Interface, 4xSPST Switches | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADGS5412BCPZ?
Additional datasheets, footprints and schematics for ADGS5412BCPZ are listed on our Part Details page. You can also find images and similar parts to ADGS5412BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADGS5412BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADGS5412BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADGS5412BCPZ fall under?
The ADGS5412BCPZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADGS5412BCPZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADGS5412BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADGS5412BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADGS5412BCPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for ADGS5412BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADGS5412BCPZ often in real-time on the comparison pages.
What if I can't find stock of ADGS5412BCPZ?
You can fill out our help required form which you can use to request a quote for ADGS5412BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.