ADG902BRMZ SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T by Analog Devices

Status: Production
Series: ADG902
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG901/ADG902 are wideband switches that use a complementary metal-oxide semiconductor (CMOS) process to provide high isolation and low insertion loss to 1 GHz. The ADG901 is an absorptive (matched) switch with 50 Ω terminated shunt legs, while the ADG902 is a reflective switch. These devices are designed such that the isolation is high over the dc to 1 GHz frequency range. These switches enable the user to pass dc signals up to 0.5 V without the use of a dc blocking capacitor. They have on-board CMOS control logic, thus eliminating the need for external controlling circuitry. The control inputs are both CMOS and LVTTL compatible. The low power consumption of these CMOS devices makes them ideally suited to wireless

Where to Buy

Prices starting from US$1.00

Distributor Stock
Logo for RS
RS
from US$3.49
140
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.30
11,082
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.00
2,610
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.84
295
in stock
Buy Now
Logo for element14
element14
from US$2.29
295
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.12
295
in stock
Buy Now

Features

Reflective switch
Enables user to pass dc signals up to 0.5 V without dc blocking capacitor
Operational from 0 Hz up to 4.5 GHz at −3 dB frequency
40 dB off isolation at 1 GHz typical
0.8 dB insertion loss at 1 GHz typical
17 dBm P1dB at 1 GHz typical
Available in 3 mm × 3 mm, 8-lead MSOP and 8-lead LFCSP
<1 μA power consumption
CMOS/LVTTL control logic
Specified at 1.65 V to 2.75 V

Alternative Descriptions

1GHz SPST SwitchReflective) I. | Analog Devices
Rf Switch, Spst, Dc-2.5Ghz, Msop | Newark Electronics
RF SWITCH, SPST, DC-2.5GHZ, MSOP | element14
1GHz SPST SwitchReflective) I.C. | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG902BRMZ?

Additional datasheets, footprints and schematics for ADG902BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG902BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG902BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG902BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG902BRMZ fall under?

The ADG902BRMZ is listed under SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T.

Can I view similar or alternative parts?

You can view similar parts to ADG902BRMZ when available in the SPST, SPDT, SP3T, SP4T, SP5T, SP6T, SP8T range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG902BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG902BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG902BRMZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG902BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG902BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG902BRMZ?

You can fill out our help required form which you can use to request a quote for ADG902BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay