ADG888YCPZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG888
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG888 is a low voltage, dual DPDT (double-pole,double-throw) CMOS device optimized for high performanceaudio switching. With its low power and small physical size, it isideal for portable devices.This device offers ultralow on resistance of less than 0.8 Ω overthe full temperature range, making it an ideal solution for

Where to Buy

Prices starting from US$1.97

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.97
3,922
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.22
1,500
in stock
Buy Now
Logo for element14
element14
from US$2.86
1,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.77
1,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.29
1,349
in stock
Buy Now

Features

1.8 V to 5.5 V operation
Ultralow on resistance
0.4 Ω typical
0.6 Ω maximum at 5 V supply
Excellent audio performance, ultralow distortion
0.07 Ω typical
0.14 Ω maximum RON flatness
High current carrying capability
400 mA continuous
600 mA peak current at 5 V
Automotive temperature range: −40°C to +125°C
Rail-to-rail switching operation
Typical power consumption (<0.1 μW)

Alternative Descriptions

0.5 OHM DUAL DPDT 1.8V-5.5V | Analog Devices
Analogue Switch, 2Ch, Dpdt, Lfcsp-Ep | Newark Electronics
ANALOGUE SWITCH, 2CH, DPDT, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG888YCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG888YCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG888YCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG888YCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG888YCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG888YCPZ-REEL7 fall under?

The ADG888YCPZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG888YCPZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG888YCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG888YCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG888YCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG888YCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG888YCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG888YCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG888YCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay