ADG884BRMZ

Semiconductors - ICs

> Switches Multiplexers & Demultiplexers

> Analogue Switches

Organise Price Comparison Results by
distributor space
Distributor Statistics for ADG884BRMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG884BRMZ
Series Information for ADG884BRMZ - Analog Devices

Features

  • feature
    1.8 V to 5.5 V operation Ultralow on resistance 0.28 u03a9 typical at 5 V supply 0.41 u03a9 maximum at 5 V supply Excellent audio performance, ultralow distortion 0.1 u03a9 typical 0.15 u03a9 maximum RON flatness High current carrying capability 400 mA continuous 600 mA peak current at 5 V supply Rail-to-rail switching operation Typical power consumption (<0.1 u03bcW)

Description

SWITCH MUX/SPDT DUAL 2:1 MSOP10
The ADG884 is a low voltage CMOS device containing two independently selectable single-pole, double-throw (SPDT) switches. This device offers ultralow on resistance of 0.41 Ω over the full temperature range, making the part an ideal solution for applications that require minimal distortion through the switch. The ADG884 also has the capability of carrying large amounts of current, typically 600 mA at 5 V operation. The ADG884 is available in a 10-ball, 2 mm × 1.5 mm WLCSP package, a 10-lead LFCSP_WD package, and a 10-lead MSOP package. These tiny packages make the ADG884 the ideal solution for space-constrained applications. When on, each switch conducts equally well in both directions and has an input signal range that extends to the supplies. The ADG884 exhibits break-before-make switching action.

Specifications

Analogue Switch Type:
SPDT
No. of Channels:
2Channels
On State Resistance Max:
0.37ohm
Supply Voltage Range:
1.8V to 5.5V
Analogue Switch Case:
MSOP
No. of Pins:
10Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG884 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 1 - Unlimited
SVHC:
No SVHC (07-Jul-2017)
Analogue Switch Case Style:
MSOP
Bandwidth:
18MHz
Base Number:
884
IC Generic Number:
884
Logic Function Number:
884
On Resistance Rds(on):
0.34ohm
Operating Temperature Range:
-40°C to +85°C
Supply Voltage Max:
5.5V
Supply Voltage Min:
1.8V
Supply Voltage Source:
Single
Termination Type:
Surface Mount Device
Turn Off Time:
15ns
Turn On Time:
42ns

Alternate Descriptions

Conrad

Integrated circuits from leading manufacturers. Please read our extensive documentation, which is free to download.

Conrad product