ADG858BCPZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG858
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG858 is a low voltage CMOS device containing foursingle-pole, double-throw (SPDT) switches. This device offersultralow on resistance of less than 0.82 Ω over the full temperaturerange. The ADG858 is fully specified for 4.2 V to 5.5 V and 2.7 Vto 3.6 V supply operation.Each switch conducts equally well in both directions when onand has an input signal range that extends to the supplies. TheADG858 exhibits break-before-make switching action.The ADG858 is available in a 2.1 mm × 2.1 mm, 16-lead miniLFCSP. This tiny package makes the device ideal for spaceconstrained

Where to Buy

Prices starting from US$2.29

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.40
3,721
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.50
1,923
in stock
Buy Now
Logo for element14
element14
from US$2.35
1,923
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.29
1,923
in stock
Buy Now

Features

0.58 Ω typical on resistance
0.82 Ω maximum on resistance at 85°C
1.8 V to 5.5 V single supply
High current carrying capability: 250 mA continuous
Rail-to-rail switching operation
Fast-switching times: <20 ns
Typical power consumption: <0.1 μW
2.1 mm × 2.1 mm mini LFCSP

Alternative Descriptions

0.5ohm CMOS 5V Quad SPDT in Mi | Analog Devices
Analogue Switch, 4-Ch, Spdt, Lfcsp Rohs Compliant: Yes |Analog Devices ADG858BCPZ-REEL7 | Newark Electronics
ANALOGUE SWITCH, 4-CH, SPDT, LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG858BCPZ-REEL7?

Additional datasheets, footprints and schematics for ADG858BCPZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG858BCPZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG858BCPZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG858BCPZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG858BCPZ-REEL7 fall under?

The ADG858BCPZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG858BCPZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG858BCPZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG858BCPZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG858BCPZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG858BCPZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG858BCPZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG858BCPZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG858BCPZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay