ADG842YKSZ-500RL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG842
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG841 and ADG842 are low voltage CMOS devices containing a single-pole, single-throw (SPST) switch. The ADG841 is closed for a Logic 1 input and the ADG842 is open for a Logic 1 input. The devices offer ultralow on resistance of less than 0.48 Ω over the full temperature range. The ADG841 / ADG842 are fully specified for 3.3 V, 2.5 V, and 1.8 V supply operation.Each switch conducts equally well in both directions when on, and has an input signal range that extends to the supplies. The ADG841 / ADG842 exhibit break-before-make switching action.The ADG841 / ADG842 are available in a 6-lead SC70 package.PRODUCT HIGHLIGHTS <0.48 Ω over full temperature range of –40°C to +125°C. Compatible with 1.8 V CMOS logic. High current handling capability (300 mA continuous current at 3.3 V). Low THD + N (0.02% typ). Tiny SC70 package.

Prices starting from US$1.22


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.29
14,645
Buy Now
Logo for Chip One Stop Chip One Stop US$1.39
500
Buy Now
Logo for Newark Electronics Newark Electronics US$1.33
159
Buy Now
Logo for element14 element14 US$1.22
159
Buy Now
Logo for Farnell Farnell US$1.22
159
Buy Now
View Full Pricing & Stock Comparison

Features

Ultralow on Resistance
0.28 Ω Typical
0.48 Ω max at 125°C
Excellent Audio Performance, Ultralow Distortion 
0.025 Ω Typical
0.052 Ω max RON Flatness
1.65 V to 3.6 V Single Supply
1.65 V to 3.6 V Single Supply
High Current Carrying Capability 
300 mA Continuous Current
500 mA Peak Current
Automotive Temperature Range: –40°C to +125°C
Rail-to-rail Operation
Typical Power Consumption (<0.01 μW)

Alternative Descriptions

1.8 to 3.3V 2:1 Mux/SPDT Switc | Analog Devices
Analogue Switch, 1-Ch, Spst-No, Sc-70 | Newark Electronics
ANALOGUE SWITCH, 1-CH, SPST-NO, SC-70 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG842YKSZ-500RL7?

Additional datasheets, footprints and schematics for ADG842YKSZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to ADG842YKSZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG842YKSZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG842YKSZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG842YKSZ-500RL7 fall under?

The ADG842YKSZ-500RL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG842YKSZ-500RL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG842YKSZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG842YKSZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG842YKSZ-500RL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG842YKSZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG842YKSZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of ADG842YKSZ-500RL7?

You can fill out our help required form which you can use to request a quote for ADG842YKSZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay