Status: | Production |
---|---|
Series: | ADG839 |
RoHS: | Compliant |
1.65 V to 3.6 V Operation |
Ultralow on resistance: |
0.35 Ω Typical |
0.5 Ω Max at 2.7 V Supply |
Excellent Audio Performance, Ultralow Distortion: |
0.055 Ω Typical |
0.09 Ω Max RON Flatness |
High Current Carrying Capability: |
300 mA Continuous |
500 mA Peak Current at 3.3 V |
Automotive Temperature Range: –40°C to +125°C |
Rail-to-rail Switching Operation |
Typical Power Consumption (<0.1 µW) |
Analogue Switch, 1-Channel, Spdt, Sc-70 Rohs Compliant: Yes |Analog Devices ADG839YKSZ-REEL7 | Newark Electronics |
ANALOGUE SWITCH, 1-CHANNEL, SPDT, SC-70 | element14 |
Where can I find additional details, specifications and documents for a ADG839YKSZ-REEL7?
Additional datasheets, footprints and schematics for ADG839YKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG839YKSZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG839YKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG839YKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG839YKSZ-REEL7 fall under?
The ADG839YKSZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG839YKSZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG839YKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG839YKSZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG839YKSZ-REEL7 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG839YKSZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG839YKSZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG839YKSZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG839YKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.