ADG839YKSZ-500RL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG839
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG839 is a low voltage CMOS device containing a single-pole, double-throw (SPDT) switch. This device offers ultralow on resistance of less than 0.6 Ω over the full temperature range. The ADG839 is fully specified for 1.8 V, 2.5 V, and 3.3 V supply operation. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. The ADG839 exhibits break-before-make switching action. The ADG839 is available in a 6-lead SC70 package.PRODUCT HIGHLIGHTS 0.6 Ω over full temperature range of –40°C to +125°C. Compatible with 1.8 V CMOS logic. High current handling capability (300 mA continuous current at 3.3 V). Low THD + N (0.01% typ). Tiny SC70 package.

Prices starting from US$1.36


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.48
3,881
Buy Now
Logo for Chip One Stop Chip One Stop US$1.94
462
Buy Now
Logo for Newark Electronics Newark Electronics US$1.48
446
Buy Now
Logo for element14 element14 US$1.58
446
Buy Now
Logo for Farnell Farnell US$1.36
446
Buy Now
View Full Pricing & Stock Comparison

Features

1.65 V to 3.6 V Operation
Ultralow on resistance:
0.35 Ω Typical
0.5 Ω Max at 2.7 V Supply
Excellent Audio Performance, Ultralow Distortion:
0.055 Ω Typical
0.09 Ω Max RON Flatness
High Current Carrying Capability:
300 mA Continuous
500 mA Peak Current at 3.3 V
Automotive Temperature Range: –40°C to +125°C
Rail-to-rail Switching Operation
Typical Power Consumption (<0.1 µW)

Alternative Descriptions

1.8 to 3.3V 2:1 Mux/SPDT Switc | Analog Devices
Analogue Switch, 1-Channel, Spdt, Sc-70 | Newark Electronics
ANALOGUE SWITCH, 1-CHANNEL, SPDT, SC-70 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG839YKSZ-500RL7?

Additional datasheets, footprints and schematics for ADG839YKSZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to ADG839YKSZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG839YKSZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG839YKSZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG839YKSZ-500RL7 fall under?

The ADG839YKSZ-500RL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG839YKSZ-500RL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG839YKSZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG839YKSZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG839YKSZ-500RL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG839YKSZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG839YKSZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of ADG839YKSZ-500RL7?

You can fill out our help required form which you can use to request a quote for ADG839YKSZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay