ADG836YRMZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG836
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG836 is a low voltage complementary metal-oxide semiconductor (CMOS) device containing two independently selectable single-pole, double-throw (SPDT) switches. This device offers an ultralow on resistance of less than 0.8 Ω over the full temperature range. The ADG836 is fully specified for 3.3 V, 2.5 V, and 1.8 V supply operation. Each switch conducts equally well in both directions when on, and has an input signal range that extends to the supplies. The ADG836 exhibits break-before-make switching action. The ADG836 is available in a 10-lead MSOP and in a 3 mm × 3 mm 12-lead LFCSP. Product Highlights <0.8 Ω over full temperature range of –40°C to +125°C. Single 1.65 V to 3.6 V operation. Compatible with 1.8 V CMOS logic. High current handling capability (300 mA continuous current at 3.3 V). Low total harmonic distortion plus noise (THD + N) (0.02% typical). 3 mm × 3 mm LFCSP and 10-lead MSOP.

Where to Buy

Prices starting from US$1.40

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$1.40
330
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.83
229
in stock
Buy Now
Logo for element14
element14
from US$2.42
229
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.30
229
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.52
168
in stock
Buy Now

Features

0.5 Ω typical on resistance
0.8 Ω maximum on resistance at 125°C
1.65 V to 3.6 V operation
Automotive temperature range: –40°C to +125°C
High current carrying capability: 300 mA continuous
Rail-to-rail switching operation
Fast-switching times <20 ns
Typical power consumption (<0.1 µW)

Alternative Descriptions

Analogue Switch, 2-Channel, Spdt, Msop | Newark Electronics
ANALOGUE SWITCH, 2-CHANNEL, SPDT, MSOP | element14
Low Voltage Dual SPDT Switch I | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG836YRMZ?

Additional datasheets, footprints and schematics for ADG836YRMZ are listed on our Part Details page. You can also find images and similar parts to ADG836YRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG836YRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG836YRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG836YRMZ fall under?

The ADG836YRMZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG836YRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG836YRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG836YRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG836YRMZ have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG836YRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG836YRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG836YRMZ?

You can fill out our help required form which you can use to request a quote for ADG836YRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay