ADG836LYRMZ

Semiconductors - ICs

> Switches Multiplexers & Demultiplexers

> Analogue Switches

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG836LYRMZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG836LYRMZ
Series Information for ADG836LYRMZ - Analog Devices

Features

  • feature
    0.5 u2126 typical on resistance 0.8 u2126 maximum on resistance at 125u00b0C 1.65 V to 3.6 V operation Operating temperature range: u221240u00b0C to +125u00b0C Guaranteed leakage specifications up to 125u00b0C High current carrying capability: 300 mA continuous Rail-to-rail switching operation Fast switching times: <20 ns Typical power consumption: <0.1 u00b5W

Description

ANALOGUE SWITCH 2CH SPDT MSOP-10

The ADG836L is a low voltage CMOS device containing two independently selectable single-pole, double-throw (SPDT) switches. This device offers ultralow on resistance of less than 0.8 Ω over the full temperature range. The ADG836L is fully specified for 3.3 V, 2.5 V, and 1.8 V supply operation. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. The ADG836L exhibits break-before-make switching action. The ADG836L is available in a 10-lead package.

Specifications

Analogue Switch Type:
SPDT
No. of Channels:
2Channels
On State Resistance Max:
4ohm
Supply Voltage Range:
1.65V to 3.6V
Analogue Switch Case:
MSOP
No. of Pins:
10Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Product Range:
-
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
-
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

RS Components
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components UK
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components DE
ADG836LYRMZ Analoger Schalter Dual SPDT (2,5 V) 10-Pin, MSOP Montage-Typ : SMD Schalt-Typ : Analog Multiplexer Stromversorgungs-Typ : Single Eingangssignal-Typ : Differential Ausgangssignal-Typ : Single Ended Betriebstemperatur min. : -40 °C Betriebstemperatur max. : +125 °C Abmessungen : 3 x 3 x 0.95mm Länge : 3mm, Analog Devices
RS Components HK
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components JP
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components FR
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components CN
ADG836LYRMZ,
RS Components ES
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components NL
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components NO
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components US
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components SG
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP
RS Components TW
Dual SPDT Switch NO-NC 0.5Ohm 1.65V MSOP