ADG823BRMZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG823
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG821 / ADG822 / ADG823 are monolithic CMOS single-pole, single-throw (SPST) switches. These switches are designed on an advanced submicron process that provides low power dissipation, yet gives high switching speed, low on resistance, and low leakage currents.The ADG821 / ADG822 / ADG823 are designed to operate from a single 1.8 V to 5.5 V supply, making them ideal for use in battery-powered instruments.Each switch of the ADG821 / ADG822 / ADG823 conducts equally well in both directions when on. The ADG821 / ADG822 / ADG823 contain two independent SPST switches. The ADG821 and ADG822 differ only in that both switches are normally open and normally closed, respectively. In the ADG823, Switch 1 is normally open and Switch 2 is normally closed. The ADG823 exhibits break-before-make switching action.The ADG821 / ADG822 / ADG823 are available in an 8-lead MSOP.

Where to Buy

Prices starting from US$2.26

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.46
2,814
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.76
241
in stock
Buy Now
Logo for element14
element14
from US$2.93
241
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.26
241
in stock
Buy Now

Features

0.8 Ω maximum on resistance @ 125°C
0.3 Ω maximum on resistance flatness @ 125°C
1.8 V to 5.5 V single supply
200 mA current carrying capability
Automotive temperature range: −40°C to +125°C
Rail-to-rail operation
8-lead MSOP
33 ns switching times
Typical power consumption: <0.01 μW
TTL-/CMOS-compatible inputs
Pin-compatible with the ADG721 / ADG722 / ADG723

Alternative Descriptions

Dual SPST, NO/NC I.C. | Analog Devices
Analogue Switch, 2-Channel, Spst, Msop | Newark Electronics
ANALOGUE SWITCH, 2-CHANNEL, SPST, MSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG823BRMZ?

Additional datasheets, footprints and schematics for ADG823BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG823BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG823BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG823BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG823BRMZ fall under?

The ADG823BRMZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG823BRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG823BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG823BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG823BRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG823BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG823BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG823BRMZ?

You can fill out our help required form which you can use to request a quote for ADG823BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay