ADG822BRMZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG822
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG821 / ADG822 / ADG823 are monolithic CMOS single-pole, single-throw (SPST) switches. These switches are designed on an advanced submicron process that provides low power dissipation, yet gives high switching speed, low on resistance, and low leakage currents.The ADG821 / ADG822 / ADG823 are designed to operate from a single 1.8 V to 5.5 V supply, making them ideal for use in battery-powered instruments.Each switch of the ADG821 / ADG822 / ADG823 conducts equally well in both directions when on. The ADG821 / ADG822 / ADG823 contain two independent SPST switches. The ADG821 and ADG822 differ only in that both switches are normally open and normally closed, respectively. In the ADG823, Switch 1 is normally open and Switch 2 is normally closed. The ADG823 exhibits break-before-make switching action.The ADG821 / ADG822 / ADG823 are available in an 8-lead MSOP.PRODUCT HIGHLIGHTS Very Low On Resistance: 0.5 Ω typ. On Resistance Flatness (RFLAT(ON)): 0.15 Ω typ. Automotive Temperature Range: −40°C to +125°C. Current Carrying Capability: 200 mA. Low Power Dissipation. CMOS construction ensures low power dissipation. 8-Lead MSOP.

Where to Buy

Prices starting from US$1.71

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$2.46
358
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.76
211
in stock
Buy Now
Logo for element14
element14
from US$2.30
211
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.23
211
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.71
150
in stock
Buy Now

Features

0.8 Ω Max On Resistance @125°C
0.3 Ω Max On Resistance Flatness @125°C
1.8 V to 5.5 V Single Supply
200 mA Current Carrying Capability
Automotive Temperature Range: –40°C to +125°C
Rail-to-Rail Operation
8-Lead MSOP Package
33 ns Switching Times
Typical Power Consumption (<0.01 µW)
TTL/CMOS Compatible Inputs
Pin Compatible with ADG721/722/723

Alternative Descriptions

Dual SPST, NC I.C. | Analog Devices
Analogue Switch, 2Ch, Spst-Nc, Msop | Newark Electronics
ANALOGUE SWITCH, 2CH, SPST-NC, MSOP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG822BRMZ?

Additional datasheets, footprints and schematics for ADG822BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG822BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG822BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG822BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG822BRMZ fall under?

The ADG822BRMZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG822BRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG822BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG822BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG822BRMZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for ADG822BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG822BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG822BRMZ?

You can fill out our help required form which you can use to request a quote for ADG822BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay