ADG811YRUZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG811
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG811 / ADG812 /  ADG813 are low voltage CMOS devices containing four independently selectable switches. These switches offer ultralow on resistance of less than 0.8 Ω over the full temperature range. The digital inputs can handle 1.8 V logic with a 2.7 V to 3.6 V supply.These devices contain four independent single-pole/single-throw (SPST) switches. The ADG811 and ADG812 differ only in that the digital control logic is inverted. The ADG811 switches are turned on with a logic low on the appropriate control input, while a logic high is required to turn on the switches of the ADG812. The ADG813 contains two switches whose digital control logic is similar to the ADG811, while the logic is inverted on the other two switches.Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. The ADG813 exhibits break-before-make switching action.The ADG811 / ADG812 / ADG813 are fully specified for 3.3 V, 2.5 V, and 1.8 V supply operation. The ADG811 is available in a 16-lead TSSOP package and a 16-lead LFCSP package, and the ADG812 / ADG813 are available in a 16-lead TSSOP package.PRODUCT HIGHLIGHTS <0.8 Ω over full temperature range of −40°C to +125°C. Single 1.65 V to 3.6 V operation. Operational with 1.8 V CMOS logic. High current handling capability (300 mA continuous current at 3.3 V). Low THD + N (0.02% typical). Small 3 mm × 3 mm LFCSP package and 16-lead TSSOP package.

Where to Buy

Prices starting from US$2.04

Distributor Stock
Logo for Farnell
Farnell
from US$3.66
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$2.04
6,524
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.17
182
in stock
Buy Now
Logo for element14
element14
from US$2.89
150
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.70
-
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$4.79
-
Buy Now

Features

0.5 Ω typical on resistance
0.8 Ω maximum on resistance at 125°C
Automotive temperature range: −40°C to +125°C
High current carrying capability: 300 mA continuous
1.65 V to 3.6 V operation
Rail-to-rail switching operation
Fast switching times: <25 ns
Typical power consumption <0.1 μW

Alternative Descriptions

Low Voltage Quad SPST Switch I | Analog Devices
ANALOGUE SWITCH, 4-CH, SPST-NO, TSSOP | element14
Analogue Switch, 4-Ch, Spst-No, Tssop | Newark Electronics
4xSPST Analog Switch 1,65-3,6V TSSOP16 | Schukat Electronic


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG811YRUZ?

Additional datasheets, footprints and schematics for ADG811YRUZ are listed on our Part Details page. You can also find images and similar parts to ADG811YRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG811YRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG811YRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG811YRUZ fall under?

The ADG811YRUZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG811YRUZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG811YRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG811YRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG811YRUZ have stock available?

Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for ADG811YRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG811YRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG811YRUZ?

You can fill out our help required form which you can use to request a quote for ADG811YRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay