ADG802BRMZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG802
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG801 and ADG802 are monolithic CMOS, single-pole, single throw (SPST) switches with on resistance of less than 0.4 Ω. These switches are designed using an advanced submicron process that provides extremely low on resistance, high switching speed, and low leakage currents.The low on resistance of <0.4 Ω makes these parts ideal for

Prices starting from US$2.27


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$2.70
300
Buy Now
Logo for element14 element14 US$2.42
300
Buy Now
Logo for Farnell Farnell US$2.27
300
Buy Now
Logo for Chip One Stop Chip One Stop US$2.61
296
Buy Now
Logo for Analog Devices Analog Devices US$2.42
60
Buy Now
View Full Pricing & Stock Comparison

Features

0.4 Ω maximum on resistance at 125°C
0.08 Ω maximum on resistance flatness at 125°C
1.8 V to 5.5 V single supply
Automotive temperature range from −40°C to +125°C
400 mA current-carrying capability
Tiny 6-lead SOT-23 and 8-lead MSOP packages
35 ns switching times
Low power consumption
TTL-/CMOS-compatible inputs
Pin compatible with ADG701/ADG702

Alternative Descriptions

Analogue Switch, 1Ch, Spst-No, Msop | Newark Electronics
ANALOGUE SWITCH, 1CH, SPST-NO, MSOP | element14
Single SPST, NC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG802BRMZ?

Additional datasheets, footprints and schematics for ADG802BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG802BRMZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG802BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG802BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG802BRMZ fall under?

The ADG802BRMZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG802BRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG802BRMZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG802BRMZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG802BRMZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADG802BRMZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG802BRMZ often in real-time on the comparison pages.

What if I can't find stock of ADG802BRMZ?

You can fill out our help required form which you can use to request a quote for ADG802BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay