ADG801BRTZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG801
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG801 and ADG802 are monolithic CMOS, single-pole, single throw (SPST) switches with on resistance of less than 0.4 Ω. These switches are designed using an advanced submicron process that provides extremely low on resistance, high switching speed, and low leakage currents.The low on resistance of <0.4 Ω makes these parts ideal for

Where to Buy

Prices starting from US$1.67

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$1.81
12,398
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.87
4,294
in stock
Buy Now
Logo for element14
element14
from US$1.91
4,294
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.67
4,294
in stock
Buy Now

Features

0.4 Ω maximum on resistance at 125°C
0.08 Ω maximum on resistance flatness at 125°C
1.8 V to 5.5 V single supply
Automotive temperature range from -40°C to +125°C
400 mA current-carrying capability
Tiny 6-lead SOT-23 and 8-lead MSOP packages
35 ns switching times
Low power consumption
TTL-/CMOS-compatible inputs
Pin compatible with ADG701/ADG702

Alternative Descriptions

Single SPST, NO | Analog Devices
Analogue Switch, 1-Channel, Spst-Nc | Newark Electronics
ANALOGUE SWITCH, 1-CHANNEL, SPST-NC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG801BRTZ-REEL7?

Additional datasheets, footprints and schematics for ADG801BRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG801BRTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG801BRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG801BRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG801BRTZ-REEL7 fall under?

The ADG801BRTZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG801BRTZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG801BRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG801BRTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG801BRTZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG801BRTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG801BRTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG801BRTZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG801BRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay