ADG801BRTZ-500RL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG801
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG801 and ADG802 are monolithic CMOS, single-pole, single throw (SPST) switches with on resistance of less than 0.4 Ω. These switches are designed using an advanced submicron process that provides extremely low on resistance, high switching speed, and low leakage currents.The low on resistance of <0.4 Ω makes these parts ideal for

Prices starting from US$1.69


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.81
2,322
Buy Now
Logo for Chip One Stop Chip One Stop US$2.04
200
Buy Now
Logo for Farnell Farnell US$1.69
165
Buy Now
Logo for Newark Electronics Newark Electronics US$1.88
165
Buy Now
Logo for element14 element14 US$1.75
165
Buy Now
View Full Pricing & Stock Comparison

Features

0.4 Ω maximum on resistance at 125°C
0.08 Ω maximum on resistance flatness at 125°C
1.8 V to 5.5 V single supply
Automotive temperature range from -40°C to +125°C
400 mA current-carrying capability
Tiny 6-lead SOT-23 and 8-lead MSOP packages
35 ns switching times
Low power consumption
TTL-/CMOS-compatible inputs
Pin compatible with ADG701/ADG702

Alternative Descriptions

Single SPST, NO | Analog Devices
ANALOGUE SWITCH, 1-CHANNEL, SPST-NC | Farnell
Analogue Switch, 1-Channel, Spst-Nc | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG801BRTZ-500RL7?

Additional datasheets, footprints and schematics for ADG801BRTZ-500RL7 are listed on our Part Details page. You can also find images and similar parts to ADG801BRTZ-500RL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG801BRTZ-500RL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG801BRTZ-500RL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG801BRTZ-500RL7 fall under?

The ADG801BRTZ-500RL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG801BRTZ-500RL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG801BRTZ-500RL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG801BRTZ-500RL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG801BRTZ-500RL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for ADG801BRTZ-500RL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG801BRTZ-500RL7 often in real-time on the comparison pages.

What if I can't find stock of ADG801BRTZ-500RL7?

You can fill out our help required form which you can use to request a quote for ADG801BRTZ-500RL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay