Status: | Production |
---|---|
Series: | ADG787 |
RoHS: | Compliant |
Prices starting from US$1.57
USB 1.1 Signal Switching Compliant |
−3 dB Bandwidth 150 MHz |
Tiny 10-lead LFCSP, WLCSP, MSOP Packages |
Single-supply 1.8 V to 5.5 V Operation |
Low on Resistance |
2.5 Ω typ |
3.35 max at 85°C |
Typical Power Consumption: <0.1 µW |
Dual 2:1 Mux IC | Analog Devices |
Analogue Switch, 2-Channel, Spdt, Msop | Newark Electronics |
ANALOGUE SWITCH, 2-CHANNEL, SPDT, MSOP | element14 |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG787BRMZ?
Additional datasheets, footprints and schematics for ADG787BRMZ are listed on our Part Details page. You can also find images and similar parts to ADG787BRMZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG787BRMZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG787BRMZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG787BRMZ fall under?
The ADG787BRMZ is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG787BRMZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG787BRMZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG787BRMZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG787BRMZ have stock available?
Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG787BRMZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG787BRMZ often in real-time on the comparison pages.
What if I can't find stock of ADG787BRMZ?
You can fill out our help required form which you can use to request a quote for ADG787BRMZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.