ADG774ABRQZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG774A
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.99

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$4.70
199
in stock
Buy Now
Logo for element14
element14
from US$3.41
199
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.46
199
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.99
70
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.82
39
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$3.29
-
Buy Now

Features

Bandwidth: >400 MHz
Low insertion loss and on resistance: 2.2 Ω typical
On resistance flatness: 0.3 Ω typical
Single 3 V/5 V supply operation
Very low distortion: <0.3%
Low quiescent supply current: 1 nA typical
Fast switching times
tON = 6 ns
tOFF = 3 ns
TTL-/CMOS-compatible
Pb-free packages
16-lead QSSOP
16-lead 3 mm × 3 mm body LFCSP

Alternative Descriptions

Multiplexer, Analogue, Qsop | Newark Electronics
MULTIPLEXER, ANALOGUE, QSOP | element14
Hi Bandwidth Quad SPDT I.C. | Analog Devices
LINEAR ICS, OTHER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG774ABRQZ?

Additional datasheets, footprints and schematics for ADG774ABRQZ are listed on our Part Details page. You can also find images and similar parts to ADG774ABRQZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG774ABRQZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG774ABRQZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG774ABRQZ fall under?

The ADG774ABRQZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG774ABRQZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG774ABRQZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG774ABRQZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG774ABRQZ have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Analog Devices have stock available or on a lead time for ADG774ABRQZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG774ABRQZ often in real-time on the comparison pages.

What if I can't find stock of ADG774ABRQZ?

You can fill out our help required form which you can use to request a quote for ADG774ABRQZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay