ADG774ABCPZ-R2 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG774A
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$3.75


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$4.04
20,593
Buy Now
Logo for Newark Electronics Newark Electronics US$4.83
57
Buy Now
Logo for element14 element14 US$3.82
57
Buy Now
Logo for Farnell Farnell US$3.75
57
Buy Now
View Full Pricing & Stock Comparison

Features

Bandwidth: >400 MHz
Low insertion loss and on resistance: 2.2 Ω typical
On resistance flatness: 0.3 Ω typical
Single 3 V/5 V supply operation
Very low distortion: <0.3%
Low quiescent supply current: 1 nA typical
Fast switching times
tON = 6 ns
tOFF = 3 ns
TTL-/CMOS-compatible
Pb-free packages
16-lead QSSOP
16-lead 3 mm × 3 mm body LFCSP

Alternative Descriptions

1.8V5.5V Quad SPDT switch | Analog Devices
Multiplexer, Analogue, Lfcsp-Ep | Newark Electronics
MULTIPLEXER, ANALOGUE, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG774ABCPZ-R2?

Additional datasheets, footprints and schematics for ADG774ABCPZ-R2 are listed on our Part Details page. You can also find images and similar parts to ADG774ABCPZ-R2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG774ABCPZ-R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG774ABCPZ-R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG774ABCPZ-R2 fall under?

The ADG774ABCPZ-R2 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG774ABCPZ-R2 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG774ABCPZ-R2 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG774ABCPZ-R2 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG774ABCPZ-R2 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG774ABCPZ-R2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG774ABCPZ-R2 often in real-time on the comparison pages.

What if I can't find stock of ADG774ABCPZ-R2?

You can fill out our help required form which you can use to request a quote for ADG774ABCPZ-R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay