ADG772BCPZ-1REEL Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG772
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG772 is a low voltage CMOS device that contains two independently selectable single-pole, double throw (SPDT) switches. It is designed as a general-purpose switch and can be used for routing both USB 1.1 and USB 2.0 signals.This device offers a data rate of 1260 Mbps, making the part suitable for high frequency data switching. Each switch conducts equally well in both directions when on and has an input signal range that extends to the supplies. The ADG772 exhibits break-before-make switching action.The ADG772 is available in a 12-lead LFCSP and a 10-lead mini LFCSP. These packages make the ADG772 the ideal solution for space-constrained

Where to Buy

Prices starting from US$1.36

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.50
7,983
in stock
Buy Now
Logo for element14
element14
from US$1.41
6,983
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.36
6,983
in stock
Buy Now

Features

USB 2.0 (480 Mbps) and USB 1.1 (12 Mbps) signal switching compliant
Tiny 10-lead 1.6 mm × 1.3 mm mini LFCSP package and 12-lead 3 mm × 3 mm LFCSP package
2.7 V to 3.6 V single-supply operation
Typical power consumption: <0.1 μW
RoHS compliant

Alternative Descriptions

Analogue Switch, 2Ch, Spdt, Lfcsp-Ep | Newark Electronics
ANALOGUE SWITCH, 2CH, SPDT, LFCSP-EP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG772BCPZ-1REEL?

Additional datasheets, footprints and schematics for ADG772BCPZ-1REEL are listed on our Part Details page. You can also find images and similar parts to ADG772BCPZ-1REEL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG772BCPZ-1REEL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG772BCPZ-1REEL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG772BCPZ-1REEL fall under?

The ADG772BCPZ-1REEL is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG772BCPZ-1REEL when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG772BCPZ-1REEL you can contact the distributor directly for product support, shipping queries etc.

Is the ADG772BCPZ-1REEL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG772BCPZ-1REEL have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG772BCPZ-1REEL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG772BCPZ-1REEL often in real-time on the comparison pages.

What if I can't find stock of ADG772BCPZ-1REEL?

You can fill out our help required form which you can use to request a quote for ADG772BCPZ-1REEL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay