ADG752BRTZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG752
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG752 is a low voltage SPDT (single pole, double throw) switch. It is constructed using switches in a T-switch configuration, which results in excellent Off Isolation while maintaining good frequency response in the ON condition.High off isolation and wide signal bandwidth make this part suitable for switching RF and video signals. Low power consumption and operating supply range of +1.8 V to +5.5 V make it ideal for battery powered, portable instruments.The ADG752 is designed on a submicron process that provide slow power dissipation yet gives high switching speed and low on resistance. This part is a fully bidirectional switch and can handle signals up to and including the supply rails. Break-before-make switching action ensures the input signals are protected against momentary shorting when switching between channels.The ADG752 is available in 6-lead SOT-23 and 8-lead µSOIC packages.PRODUCT HIGHLIGHTS High Off Isolation –80 dB at 30 MHz. –3 dB Signal Bandwidth 250 MHz. Low On Resistance (15 Ω). Low Power Consumption, typically <0.01 µW. Break-Before-Make Switching Action. Tiny 6-lead SOT-23 and 8-lead µSOIC packages.

Where to Buy

Prices starting from US$2.90

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$3.21
3,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.90
2,484
in stock
Buy Now
Logo for element14
element14
from US$3.35
2,484
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.97
2,484
in stock
Buy Now

Features

High Off Isolation –80 dB at 30 MHz
–3 dB Signal Bandwidth 250 MHz
+1.8 V to +5.5 V Single Supply
Low On-Resistance (15 V Typically)
Low On-Resistance Flatness
Fast Switching Times
tON 8 ns
tOFF 3 nsTypical Power Consumption
TTL/CMOS Compatible

Alternative Descriptions

SINGLE SPDT T-SWITCH I.C | Analog Devices
Analogue Switch, 1-Channel, Spdt, Sot-23 | Newark Electronics
ANALOGUE SWITCH, 1-CHANNEL, SPDT, SOT-23 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG752BRTZ-REEL7?

Additional datasheets, footprints and schematics for ADG752BRTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG752BRTZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG752BRTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG752BRTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG752BRTZ-REEL7 fall under?

The ADG752BRTZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG752BRTZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG752BRTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG752BRTZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG752BRTZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG752BRTZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG752BRTZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG752BRTZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG752BRTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay