Status: | Production |
---|---|
Series: | ADG751 |
RoHS: | Compliant |
High Off Isolation -75 dB at 100 MHz |
-3 dB Signal Bandwidth 300 MHz |
+1.8 V to +5.5 V Single Supply |
Low On-Resistance (15 Ω) |
Typical Power Consumption (<0.01 µW) |
Fast Switching Times |
tON Typically 9 ns |
tOFF Typically 3 ns |
TTL/CMOS Compatible |
SINGLE SPST T-SWITCH I.C | Analog Devices |
Analogue Switch, 1-Ch, Spdt, Sot Rohs Compliant: Yes |Analog Devices ADG751ARTZ-REEL7 | Newark Electronics |
ANALOGUE SWITCH, 1-CH, SPDT, SOT | element14 |
Where can I find additional details, specifications and documents for a ADG751ARTZ-REEL7?
Additional datasheets, footprints and schematics for ADG751ARTZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG751ARTZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG751ARTZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG751ARTZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG751ARTZ-REEL7 fall under?
The ADG751ARTZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG751ARTZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG751ARTZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG751ARTZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG751ARTZ-REEL7 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG751ARTZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG751ARTZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG751ARTZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG751ARTZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.