ADG749BKSZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG749
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADG749 is a monolithic CMOS SPDT switch. This switch is designed on a submicron process that provides low power dissipation yet gives high switching speed, low on resistance, and low leakage currentsThe ADG749 can operate from a single-supply range of 1.8 V to 5.5 V, making it ideal for use in battery-powered instruments and with the new generation of DACs and ADCs from Analog Devices, Inc.Each switch of the ADG749 conducts equally well in both directions when on. The ADG749 exhibits break-before-make switching action.Because of the advanced submicron process, −3 dB bandwidths of greater than 200 MHz can be achieved.The ADG749 is available in a 6-lead SC70 package.PRODUCT HIGHLIGHTS 1.8 V to 5.5 V Single-Supply Operation. The ADG749 offers high performance, including low on resistance and fast switching times, and is fully specified and guaranteed with 3 V and 5 V supply rails. Very Low RON (5 Ω Maximum at 5 V and 10 Ω Maximum at 3 V). At 1.8 V operation, RON is typically 40 Ω over the temperature range. Automotive Temperature Range: −40°C to +125°C. On Resistance Flatness (RFLAT(ON)) (0.75 Ω typical). −3 dB Bandwidth > 200 MHz. Low Power Dissipation. CMOS construction ensures low power dissipation. Fast tON/tOFF. Tiny, 6-lead SC70 Package.

Prices starting from US$1.23


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$1.38
7,930
Buy Now
Logo for Chip One Stop Chip One Stop US$1.45
5,735
Buy Now
Logo for Newark Electronics Newark Electronics US$1.42
1,085
Buy Now
Logo for element14 element14 US$1.33
1,085
Buy Now
Logo for Richardson RFPD Richardson RFPD US$1.23
-
Buy Now
View Full Pricing & Stock Comparison

Features

1.8 V to 5.5 V Single Supply
5 Ω (maximum) on resistance
0.75 Ω (typical) on resistance flatness
Automotive temperature range: −40°C to +125°C
–3 dB bandwidth > 200 MHz
Rail-to-rail operation
6-lead SC70 package
Fast switching times
tON = 12 ns
tOFF = 6 ns
Typical power consumption (< 0.01 μW)
TTL/CMOS compatible

Alternative Descriptions

Single SPDT | Analog Devices
Analogue Switch, 1-Channel, Spdt, Sc-70 | Newark Electronics
ANALOGUE SWITCH, 1-CHANNEL, SPDT, SC-70 | element14
MULTIPLEXER | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG749BKSZ-REEL7?

Additional datasheets, footprints and schematics for ADG749BKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG749BKSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG749BKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG749BKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG749BKSZ-REEL7 fall under?

The ADG749BKSZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG749BKSZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG749BKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG749BKSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG749BKSZ-REEL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ADG749BKSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG749BKSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG749BKSZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG749BKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay