Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 5ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | SC-70 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | SC-70 |
Where can I find additional details, specifications and documents for a ADG749BKSZ?
Additional datasheets, footprints and schematics for ADG749BKSZ are listed on our Part Details page. You can also find images and similar parts to ADG749BKSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG749BKSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG749BKSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG749BKSZ fall under?
The ADG749BKSZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG749BKSZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG749BKSZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG749BKSZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADG749BKSZ have stock available?
There is no stock from authorised distributors for ADG749BKSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG749BKSZ often in real-time on the comparison pages.
What if I can't find stock of ADG749BKSZ?
You can fill out our help required form which you can use to request a quote for ADG749BKSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.