ADG742BKSZ5-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG742
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG741 / ADG742 are monolithic CMOS SPST switches. These switches are designed using an advanced submicron process that provides low power dissipation, yet offers high switching speed, low on resistance, and low leakage currents. In addition, −3 dB bandwidths of greater than 200 MHz can be achieved.The ADG741 / ADG742 can operate from a single 1.8 V to 5.5 V supply, making them ideal for use in battery-powered instruments and with Analog Devices’ new generation of DACs and ADCs.As shown in the Functional Block Diagrams, with a logic input of 1 the switch of the ADG741 is closed, while that of the ADG742 is open. Each switch conducts equally well in both directions when on.The ADG741 / ADG742 are available in 6-lead and 5-lead SC70 packages.PRODUCT HIGHLIGHTS 1.8 V to 5.5 V Single-Supply Operation. The ADG741 / ADG742 offer high performance, including low on resistance and fast switching times. They are fully specified and guaranteed with 3 V and 5 V supply rails. Very Low RON (3 Ω max at 5 V, 5 Ω max at 3 V). At 1.8 V operation, RON is typically 40 Ω over the temperature range. On Resistance Flatness RFLAT(ON) (1 Ω max).  −3 dB Bandwidth >200 MHz. Low Power Dissipation. CMOS construction ensures low power dissipation. Fast tON/tOFF. Tiny 6-Lead and 5-Lead SC70 Packages.

Where to Buy

Prices starting from US$1.05

Distributor Stock
Logo for Farnell
Farnell
from US$1.11
No stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.29
6,935
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.05
3,000
in stock
Buy Now
Logo for element14
element14
from US$1.07
-
Buy Now

Features

1.8 V to 5.5 V Single Supply
2O (Typ) On Resistance
Low On-Resistance Flatness
-3 dB Bandwidth >200 MHz
Rail-to-Rail Operation
Tiny 6-Lead SOT23 and 8-Lead µSOIC packages
Fast Switching Times
tON 18 ns
tOFF 12 ns
Typical Power Consumption (<0.01 µW)
TTL/CMOS Compatible

Alternative Descriptions

single SPST | Analog Devices
ANALOGUE SWITCH, 1-CH, SPST-NO, SC-70-5 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG742BKSZ5-REEL7?

Additional datasheets, footprints and schematics for ADG742BKSZ5-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG742BKSZ5-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG742BKSZ5-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG742BKSZ5-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG742BKSZ5-REEL7 fall under?

The ADG742BKSZ5-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG742BKSZ5-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG742BKSZ5-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG742BKSZ5-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG742BKSZ5-REEL7 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, element14 and Farnell have stock available or on a lead time for ADG742BKSZ5-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG742BKSZ5-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG742BKSZ5-REEL7?

You can fill out our help required form which you can use to request a quote for ADG742BKSZ5-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay