ADG741BKSZ-REEL7 Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG741
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADG741 is a monolithic CMOS SPST switch. It is designed on an advanced submicron process that provides low power dissipation yet high switching speed, low on resistance, low leakage currents and -3 dB bandwidths of greater than 200 MHz can be achieved.The ADG741 can operate from a single 1.8 V to 5.5 V supply, making it ideal for use in battery-powered instruments and with Analog Devices' new generation of DACs and ADCs.

Where to Buy

Prices starting from US$1.27

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$1.52
5,373
in stock
Buy Now
Logo for element14
element14
from US$1.40
5,373
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.34
5,373
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$1.46
1,048
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.27
604
in stock
Buy Now

Features

1.8 V to 5.5 V Single Supply
2 Ω (Typ) On Resistance
Low On-Resistance Flatness
-3 dB Bandwidth >200 MHz
Rail-to-Rail Operation
Tiny 6-Lead SC70 package
Fast Switching Times
tON 18 ns
tOFF 12 ns
Typical Power Consumption (<0.01 µW )
TTL/CMOS Compatible

Alternative Descriptions

Analogue Switch, 1Ch, Spst-Nc, Sc-70 | Newark Electronics
ANALOGUE SWITCH, 1CH, SPST-NC, SC-70 | element14
single SPST | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG741BKSZ-REEL7?

Additional datasheets, footprints and schematics for ADG741BKSZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG741BKSZ-REEL7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG741BKSZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG741BKSZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG741BKSZ-REEL7 fall under?

The ADG741BKSZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG741BKSZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG741BKSZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.

Is the ADG741BKSZ-REEL7 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG741BKSZ-REEL7 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for ADG741BKSZ-REEL7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG741BKSZ-REEL7 often in real-time on the comparison pages.

What if I can't find stock of ADG741BKSZ-REEL7?

You can fill out our help required form which you can use to request a quote for ADG741BKSZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay