Status: | Production |
---|---|
Series: | ADG736 |
RoHS: | Compliant |
1.8 V to 5.5 V single supply |
Automotive temperature range: −40°C to +125°C |
2.5 Ω (typical) on resistance |
Low on resistance flatness |
−3 dB bandwidth > 200 MHzRail-to-rail operation10-lead 10-lead MSOP package |
Fast switching times |
TON 16 ns |
TOFF 8 ns Typical power consumption (<0.01 μW) TTL-/CMOS-compatible Qualified for automotive applications |
Analogue Switch, 2-Channel, Spdt, Msop Rohs Compliant: Yes |Analog Devices ADG736BRMZ-REEL7 | Newark Electronics |
ANALOGUE SWITCH, 2-CHANNEL, SPDT, MSOP | element14 |
LOW VOLTAGE DUAL SPDT I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a ADG736BRMZ-REEL7?
Additional datasheets, footprints and schematics for ADG736BRMZ-REEL7 are listed on our Part Details page. You can also find images and similar parts to ADG736BRMZ-REEL7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG736BRMZ-REEL7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG736BRMZ-REEL7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG736BRMZ-REEL7 fall under?
The ADG736BRMZ-REEL7 is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG736BRMZ-REEL7 when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG736BRMZ-REEL7 you can contact the distributor directly for product support, shipping queries etc.
Is the ADG736BRMZ-REEL7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG736BRMZ-REEL7 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG736BRMZ-REEL7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG736BRMZ-REEL7 often in real-time on the comparison pages.
What if I can't find stock of ADG736BRMZ-REEL7?
You can fill out our help required form which you can use to request a quote for ADG736BRMZ-REEL7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.