ADG731BCPZ

Electronic & Electrical Components

> Semiconductors - ICs

> Analogue Multiplexers - MUX / Demultiplexers - DEMUX

distributor space
Organise Price Comparison Results by
Distributor Statistics for ADG731BCPZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for ADG731BCPZ
Series Information for ADG731BCPZ - Analog Devices

Features

  • feature
    3-Wire SPI Compatible Serial Interface 1.8 V to 5.5 V Single Supply u00032.5 V Dual-Supply Operation 4 u0002 On Resistance 0.5 u0002 On Resistance Flatness 7 mm x 7 mm 48-Lead Chip Scale Package (LFCSP) or 48-Lead TQFP Package Rail-to-Rail Operation Power-On Reset 42 ns Switching Times Single 32-to-1 Channel Multiplexer Dual/Differential 16-to-1 Channel Multiplexer TTL/CMOS Compatible Inputs For Functionally Equivalent Devices with Parallel Interface, See ADG726/ADG732

Description

ANALOGUE MUX SINGLE 32:1 LFCSP-48

The ADG731/ADG725 are monolithic, CMOS, 32-channel/ dual 16-channel analog multiplexers with a serially controlled 3-wire interface. The ADG731 switches one of 32 inputs (S1–S32) to a common output, D. The ADG725 can be config- ured as a dual mux switching one of 16 inputs to one output, or a differential mux switching one of 16 inputs to a differential output. These mulitplexers utilize a 3-wire serial interface that is com- patible with SPI® , QSPI™ , MICROWIRE™ , and some DSP interface standards. On power-up, the Internal Shift Register contains all zeros and all switches are in the OFF state. These multiplexers are designed on an enhanced submicron process that provides low power dissipation yet gives high switch- ing speed with very low on resistance and leakage currents. They operate from a single supply of 1.8 V to 5.5 V or a ±2.5 V dual supply, making them ideally suited to a variety of applications. On resistance is in the region of a few ohms, is closely matched between switches, and is very flat over the full signal range. These parts can operate equally well as either multiplexers or demultiplexers and have an input signal range that extends to the supplies. In the OFF condition, signal levels up to the supplies are blocked. All channels exhibit break-before-make switching action, preventing momentary shorting when switching channels. The ADG731 and ADG725 are serially controlled 32-channel, and dual/differential 16-channel multiplexers, respectively. They are available in either a 48-lead LFCSP or TQFP package.

Specifications

Multiplexer Configuration:
32
No. of Circuits:
1Circuits
On State Resistance Max:
5.5ohm
Supply Voltage Range:
1.8V to 5.5V ± 2.5V
Analogue Multiplexer Case:
LFCSP
No. of Pins:
48Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
ADG731 Series
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)

Alternate Descriptions

Newark Electronics
ANALOGUE MUX, SINGLE, 32:1, LFCSP-48; Multiplexer Configuration:32:1; No. of Circuits:1Circuits; On State Resistance Max:5.5ohm; Supply Voltage Range:1.8V to 5.5V, ± 2.5V; Analogue Multiplexer Case:LFCSP; No. of Pins:48Pins RoHS Compliant: Yes