Status: | Production |
---|---|
Series: | ADG725 |
RoHS: | Compliant |
3-Wire SPI Compatible Serial Interface |
1.8 V to 5.5 V Single Supply |
±2.5 V Dual-Supply Operation |
4 Ω On Resistance |
0.5 Ω On Resistance Flatness |
7 mm x 7 mm 48-Lead Chip Scale Package (LFCSP) or 48-Lead TQFP Package |
Rail-to-Rail Operation |
Power-On Reset |
See data sheet for additional features |
1.8V to 5.5V, D/D 16:1Mux I.C. | Analog Devices |
MULTIPLEXER, ANALOGUE, TQFP | element14 |
Multiplexer, Analogue, Tqfp | Newark Electronics |
Where can I find additional details, specifications and documents for a ADG725BSUZ?
Additional datasheets, footprints and schematics for ADG725BSUZ are listed on our Part Details page. You can also find images and similar parts to ADG725BSUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG725BSUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG725BSUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG725BSUZ fall under?
The ADG725BSUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG725BSUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG725BSUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG725BSUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG725BSUZ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for ADG725BSUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG725BSUZ often in real-time on the comparison pages.
What if I can't find stock of ADG725BSUZ?
You can fill out our help required form which you can use to request a quote for ADG725BSUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.