Status: | Unknown |
---|---|
Series: | CMOS SPDT switches |
RoHS: | Unknown |
Analogue Switch Type | SPDT |
---|---|
No. of Channels | 1Channels |
On State Resistance Max | 4ohm |
Supply Voltage Range | 1.8V to 5.5V |
Analogue Switch Case | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | CMOS SPDT switches |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (07-Jul-2017) |
Analogue Switch Case Style | SOT-23 |
Operating Temperature Range | -40°C to +125°C |
1x SPDT Analog Switch, Ron 4Ω, tON/tOFF 14/3ns, 1.8÷5.5V, -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a ADG719BRTZ?
Additional datasheets, footprints and schematics for ADG719BRTZ are listed on our Part Details page. You can also find images and similar parts to ADG719BRTZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG719BRTZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG719BRTZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG719BRTZ fall under?
The ADG719BRTZ is listed under Semiconductors - ICs > Switches Multiplexers & Demultiplexers > Analogue Switches.
Can I view similar or alternative parts?
You can view similar parts to ADG719BRTZ when available in the Analogue Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG719BRTZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG719BRTZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ADG719BRTZ have stock available?
Authorised distributors including Micros, element14 and Farnell have stock available or on a lead time for ADG719BRTZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG719BRTZ often in real-time on the comparison pages.
What if I can't find stock of ADG719BRTZ?
You can fill out our help required form which you can use to request a quote for ADG719BRTZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.