Status: | Production |
---|---|
Series: | ADG712 |
RoHS: | Compliant |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$1.65
|
3,016
in stock
|
Buy Now | |
Newark Electronics
from US$2.57
|
1,930
in stock
|
Buy Now | |
element14
from US$2.66
|
1,344
in stock
|
Buy Now | |
Farnell
from US$2.19
|
1,344
in stock
|
Buy Now | |
Analog Devices
from US$1.51
|
64
in stock
|
Buy Now | |
Schukat Electronic
from US$16.90
|
-
|
Buy Now |
1.8 V to 5.5 V Single Supply |
2.5 Ω (Typ) On Resistance |
Low On-Resistance Flatness |
-3 dB Bandwidth >200 MHz |
Rail-to-Rail Operation |
16-Lead TSSOP/SOIC packages |
Fast Switching Times |
tON 16 ns |
tOFF 10 ns |
Typical Power Consumption (<0.01 µW ) |
TTL/CMOS Compatible |
Analogue Switch, 4-Channel, Spst, Nsoic | Newark Electronics |
ANALOGUE SWITCH, 4-CHANNEL, SPST, NSOIC | element14 |
LOW VOLTAGE QUAD SPST I.C. | Analog Devices |
4xSPST Analog Switch 0-5,5V SO16 | Schukat Electronic |
Where can I find additional details, specifications and documents for a ADG712BRZ?
Additional datasheets, footprints and schematics for ADG712BRZ are listed on our Part Details page. You can also find images and similar parts to ADG712BRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG712BRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG712BRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG712BRZ fall under?
The ADG712BRZ is listed under Single-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG712BRZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG712BRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG712BRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG712BRZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for ADG712BRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG712BRZ often in real-time on the comparison pages.
What if I can't find stock of ADG712BRZ?
You can fill out our help required form which you can use to request a quote for ADG712BRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.