ADG712BRUZ Single-Supply Analog Switches and Multiplexers by Analog Devices

Status: Production
Series: ADG712
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$2.07


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$3.80
1,588
Buy Now
Logo for Newark Electronics Newark Electronics US$2.34
288
Buy Now
Logo for Chip One Stop Chip One Stop US$2.13
253
Buy Now
Logo for element14 element14 US$2.24
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$2.07
-
Buy Now
Logo for Farnell Farnell US$2.10
-
Buy Now
View Full Pricing & Stock Comparison

Features

1.8 V to 5.5 V Single Supply
2.5 Ω (Typ) On Resistance
Low On-Resistance Flatness
-3 dB Bandwidth >200 MHz
Rail-to-Rail Operation
16-Lead TSSOP/SOIC packages
Fast Switching Times
tON 16 ns
tOFF 10 ns
Typical Power Consumption (<0.01 µW )
TTL/CMOS Compatible

Alternative Descriptions

LOW VOLTAGE QUAD SPST I.C. | Analog Devices
Analogue Switch, 4-Channel, Spst, Tssop | Newark Electronics
ANALOGUE SWITCH, 4-CHANNEL, SPST, TSSOP | element14
ANALOG SWITCH | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ADG712BRUZ?

Additional datasheets, footprints and schematics for ADG712BRUZ are listed on our Part Details page. You can also find images and similar parts to ADG712BRUZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ADG712BRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG712BRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ADG712BRUZ fall under?

The ADG712BRUZ is listed under Single-Supply Analog Switches and Multiplexers.

Can I view similar or alternative parts?

You can view similar parts to ADG712BRUZ when available in the Single-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ADG712BRUZ you can contact the distributor directly for product support, shipping queries etc.

Is the ADG712BRUZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for ADG712BRUZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Richardson RFPD have stock available or on a lead time for ADG712BRUZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ADG712BRUZ often in real-time on the comparison pages.

What if I can't find stock of ADG712BRUZ?

You can fill out our help required form which you can use to request a quote for ADG712BRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay