Status: | Production |
---|---|
Series: | ADG708 |
RoHS: | Compliant |
Prices starting from US$1.94
1.8 V to 5.5 V Single Supply |
±2.5 V Dual Supply |
3 Ω ON Resistance |
0.75 Ω ON Resistance Flatness |
100 pA Leakage Currents |
14 ns Switching Times |
Single 8-to-1 Multiplexer ADG708 |
Differential 4-to-1 Multiplexer ADG709 |
16-Lead TSSOP Package |
Low Power Consumption |
TTL-/CMOS-Compatible Inputs |
8-CHANNEL MUX | Analog Devices |
Multiplexer, Cmos Analogue, Tssop | Newark Electronics |
MULTIPLEXER, CMOS ANALOGUE, TSSOP | element14 |
MULTIPLEXER | Richardson RFPD |
Where can I find additional details, specifications and documents for a ADG708CRUZ?
Additional datasheets, footprints and schematics for ADG708CRUZ are listed on our Part Details page. You can also find images and similar parts to ADG708CRUZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ADG708CRUZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ADG708CRUZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ADG708CRUZ fall under?
The ADG708CRUZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to ADG708CRUZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ADG708CRUZ you can contact the distributor directly for product support, shipping queries etc.
Is the ADG708CRUZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for ADG708CRUZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for ADG708CRUZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ADG708CRUZ often in real-time on the comparison pages.
What if I can't find stock of ADG708CRUZ?
You can fill out our help required form which you can use to request a quote for ADG708CRUZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.